EN
  • EN
  • DE
  • IT

2SC5087-O(TE85L,F)

Part No 2SC5087-O(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description TRANS RF NPN 12V 1MHZ SMQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB to 1.1dB @ 500MHz to 1GHz
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 80 @ 20mA, 10V
Maximum Current Collector 80mA
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SMQ
Win Source Part Number 126990-2SC5087-O(TE85L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5087-O(TE85L,F) CAD Model

Description

2SC5087-O(TE85L,F) Description

The 2SC5087-O(TE85L,F) is a sophisticated NPN transistor designed for high-efficiency switching and amplification applications. Its excellent power handling capability makes it an invaluable component in various electronic devices.

Features and Benefits

  • High Power Handling: Allows for robust performance in demanding applications.
  • Superior Switching Speed: Ideal for high-frequency applications, enhancing overall system performance.
  • Low Distortion: Ensures clarity and precision in signal processing, key for audio devices.
  • Reliability: Durable construction suited for continuous operation.

Applications

  • High-Frequency Switches
  • Audio Signal Amplifiers
  • RF Circuits
  • Power Management Systems
  • Telecommunication Devices

Additional Details

The 2SC5087-O(TE85L,F) facilitates better power distribution, making it optimal for applications focusing on energy efficiency. Despite the absence of a designated manufacturer, this component's specifications remain consistent with high-quality NPN transistors. Its versatility ensures it can be paired with numerous circuit designs, offering high adaptability and performance in both consumer electronics and professional-grade audio systems.
Ideal for projects that require quick on/off transitions and efficient power modulation, this transistor is a frequently chosen option due to its solid performance metrics and wide application scope.

You May Also Be Interested in

Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us
M/A-Com Technology Solutions
TRANS RF NPN 35V 9A 316-01 / RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 18V 211-11 / RF Transistor NPN 18V 20A 80W Chassis Mount 211-11, Style 2
Lowest to $130.5264
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 55V 211-11 / RF Transistor NPN 55V 20A 150W Chassis Mount 211-11, Style 2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess