EN
  • EN
  • DE
  • IT

2SC5087-Y

Part No 2SC5087-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description VHF~UHF Band Low Noise Amplifier Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125847-2SC5087-Y
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5087-Y CAD Model

Description

The 2SC5087-Y is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is specifically designed for VHF/UHF power amplifier applications in mobile communication equipment. This transistor is characterized by its high power gain and its ability to deliver substantial output power at high frequencies.

Applications:

  • VHF/UHF power amplifiers
  • Mobile radio equipment
  • Communication systems
  • RF transmitters
  • Driver stages for higher-power amplifiers

Features:

  • High power gain: Facilitates efficient amplification of RF signals.
  • High output power: Provides adequate power for reliable signal transmission.
  • Low intermodulation distortion: Minimizes unwanted signal artifacts.
  • High collector-emitter breakdown voltage: Enhances device reliability.
  • Surface mount package: Enables compact and efficient circuit layouts.

Benefits:

  • Efficient RF amplification: Delivers high power output with minimal input signal.
  • Clear signal transmission: Maintains signal integrity and minimizes distortion.
  • Versatile application: Suitable for a wide range of VHF/UHF wireless communication devices.
  • Compact design: Allows for miniaturization of RF circuits.
  • Reliable performance: Ensures stable and consistent operation over its specified lifetime.

The 2SC5087-Y is commonly used in the output stages of VHF/UHF transmitters, where it provides the necessary power to drive an antenna. Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), and transition frequency (fT). The "Y" designation typically indicates a specific gain grouping or binning, affecting its performance characteristics. Efficient thermal management is critical to prevent overheating and ensure long-term reliability. Refer to the Toshiba datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper impedance matching is essential for maximizing power transfer and minimizing signal reflections, optimizing overall system efficiency.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 55V 211-11 / RF Transistor NPN 55V 20A 150W Chassis Mount 211-11, Style 2
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 18V 211-11 / RF Transistor NPN 18V 20A 80W Chassis Mount 211-11, Style 2
Lowest to $130.5264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess