EN
  • EN
  • DE

2SK2034

Part No 2SK2034
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description N CHANNEL MOS TYPE (HIGH SPEED SWITCHING, ANALOG SWITCH APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127184-2SK2034
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2034 CAD Model

Description

The 2SK2034 is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-frequency power amplification applications. This transistor is known for its excellent gain characteristics and low noise figure, making it suitable for use in communication equipment and other RF applications.

Applications

  • RF Amplifiers: Used in the amplification stages of radio frequency signals in communication systems.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Mixers: Utilized in mixer circuits to convert signals from one frequency to another.
  • Wireless Communication Devices: Integrated into wireless devices such as mobile phones and wireless LAN equipment.
  • Satellite Communication Systems: Applied in satellite communication systems for signal amplification and processing.

Features

  • N-Channel MOSFET: Enhances electron flow, leading to efficient signal amplification.
  • High Gain: Provides substantial signal amplification, improving the performance of RF circuits.
  • Low Noise Figure: Minimizes noise interference, ensuring clear and reliable signal transmission.
  • High-Frequency Operation: Designed for optimal performance in high-frequency applications.
  • Compact Package: Available in a small package for easy integration into compact electronic devices.

Benefits

  • Improved Signal Quality: The high gain and low noise figure enhance the quality of transmitted signals.
  • Efficient Power Amplification: Provides efficient power amplification, reducing energy consumption and heat generation.
  • Reliable Performance: Ensures stable and reliable performance in demanding RF applications.
  • Compact Design: The small package allows for integration into space-constrained devices.
  • Enhanced Communication Range: Improves the range and reliability of wireless communication systems.

Additional Details

The 2SK2034 MOSFET features a drain-source voltage (VDS) and gate-source voltage (VGS) within specified limits to ensure stable operation. It also has a defined drain current (ID) capability. The gate threshold voltage (Vth) is carefully controlled to provide consistent switching characteristics. This transistor is commonly used in applications requiring low distortion and high linearity. Consult the datasheet for specific electrical characteristics, thermal resistance, and absolute maximum ratings to ensure proper and safe operation.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,047 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess