EN
  • EN
  • DE

2SK209-GR(TE85L

Part No 2SK209-GR(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 743782-2SK209-GR(TE85L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK209-GR(TE85L CAD Model

Description

The 2SK209-GR is an N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications and analog switching. The GR suffix typically indicates a specific Idss (drain-source saturation current) ranking within the 2SK209 series, ensuring consistent performance across different units.

Applications

  • Low-Noise Amplifiers (LNAs): Commonly used in preamplifiers for audio equipment and RF receivers to amplify weak signals with minimal added noise.
  • Audio Amplifiers: Employed in high-fidelity audio circuits to improve signal clarity and reduce distortion.
  • Analog Switches: Suitable for use as analog switches in various electronic circuits due to their low on-resistance and fast switching speeds.
  • Mixers: Utilized in mixer circuits to convert signals from one frequency to another with low noise.
  • Instrumentation Amplifiers: Used in precision measurement equipment where low noise and high input impedance are critical.

Features

  • N-Channel JFET: Offers high input impedance and low noise characteristics.
  • Low Noise Figure: Minimizes noise interference, enhancing the clarity of amplified signals.
  • High Input Impedance: Reduces loading effects on the signal source.
  • Fast Switching Speed: Enables rapid switching in analog switch applications.
  • GR Idss Ranking: Provides a specific range of drain-source saturation current for consistent performance.

Benefits

  • Improved Signal Clarity: The low noise figure ensures that weak signals are amplified without significant degradation.
  • High Fidelity Audio: Enhances the audio quality in high-end audio equipment.
  • Accurate Measurements: Reduces errors in measurement instruments due to the low noise and high input impedance.
  • Efficient Switching: Provides fast and efficient switching in analog circuits.
  • Consistent Performance: The GR Idss ranking ensures uniformity in circuit behavior.

Additional Details

The 2SK209-GR JFET operates with a specified drain-source voltage (VDS) and gate-source voltage (VGS). It is crucial to adhere to these voltage limits to ensure proper operation and prevent damage. The drain current (ID) is an important parameter for circuit design, and the GR ranking provides a specific range for this current. The gate-source cutoff voltage (VGS(off)) is also a critical parameter, determining the point at which the transistor turns off. This JFET is often used in applications where minimizing signal distortion and maximizing signal-to-noise ratio are essential. Refer to the datasheet for detailed electrical characteristics, thermal properties, and recommended operating conditions.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1139 $50.1160
1,070+ $0.0935 $100.0450
1,660+ $0.0906 $150.3960
2,285+ $0.0877 $200.3945
2,955+ $0.0847 $250.2885
3,950+ $0.0760 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess