EN
  • EN
  • DE

2SK2607(F,T)

Part No 2SK2607(F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 800V 9A 3-Pin(3+Tab) TO-3PN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159547-2SK2607(F,T)
Popularity Low
Supply and Demand Status Limited
Family Name 2SK2607
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK2607(F,T) CAD Model

Description

The 2SK2607(F,T) is a specialized version of the 2SK2607 N-channel MOSFET transistor, offering enhanced features for specific applications. This component delivers outstanding switching performance and efficiency, making it ideal for high-precision electronic projects.

Features and Benefits

  • Enhanced Switching Capability: Optimized for higher speed operations, ensuring minimal delay in high-frequency applications.
  • Advanced Thermal Management: Features improved thermal conductivity for stable operation in environments experiencing temperature fluctuations.
  • Low Drain-Source On-Resistance: Reduces power dissipation, improving the energy efficiency of the application.
  • Reliable Performance: Built to handle significant power loads, ensuring reliability over extended usage.

Applications

  • Inverter Circuits: Suitable for use in inverters for renewable energy systems, enhancing efficiency and reliability.
  • Variable Frequency Drives: Ideal for applications that require precise motor speed control in industrial settings.
  • High-Frequency Conversion Circuits: Perfect for power conversion systems in telecommunications and digital electronics.
  • Advanced Power Supply Designs: Used in designing highly efficient power supplies for various electronic devices.

The 2SK2607(F,T) is a versatile MOSFET transistor, offering high-performance parameters combined with superior design flexibility. It is a perfect choice for engineers seeking to optimize power efficiency and reliable operation in complex electronic systems.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess