EN
  • EN
  • DE

2SK372-BL(F)

Part No 2SK372-BL(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Trans JFET N-CH 30mA Si 3-Pin Mini
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037801-2SK372-BL(F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK372-BL(F) CAD Model

Description

The 2SK372-BL(F) is an N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. The "BL" likely refers to a specific Idss (drain to source saturation current) range or sorting classification within the 2SK372 series, indicating a specific performance characteristic. The '(F)' suffix typically denotes a lead-free or halogen-free finish, indicating compliance with environmental regulations. This JFET is suitable for various low-noise amplifier and switching applications.

Applications:

  • Audio Amplifiers: Used as a low-noise amplifier in preamplifiers and microphone amplifiers.
  • Analog Switches: Employed in analog switching circuits for signal selection and routing.
  • Impedance Converters: Used for impedance matching between high-impedance sources and low-impedance loads.
  • Voltage-Controlled Resistors: Used in circuits where the resistance needs to be controlled by a voltage.
  • Mixer Circuits: Used in mixer circuits for frequency conversion.

Features:

  • N-Channel JFET: Offers high input impedance and low noise characteristics.
  • High Input Impedance: Minimizes loading effects on the signal source.
  • Low Noise Figure: Ensures minimal noise contribution to the amplified signal.
  • Excellent Switching Characteristics: Provides fast and clean switching performance.
  • Lead-Free Finish (F): Compliant with RoHS environmental standards.

Benefits:

  • Improved Audio Quality: Low noise and high gain contribute to clearer and more detailed audio reproduction.
  • Precise Signal Control: Excellent switching characteristics enable accurate signal routing and selection.
  • Reduced Signal Distortion: High input impedance minimizes signal loading, preserving signal integrity.
  • Stable and Reliable Operation: Ensures consistent circuit behavior over a wide range of operating conditions.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The key specifications for the 2SK372-BL(F) include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and the drain-source on-resistance (RDS(on)). The "BL" marking designates the Idss range, and the datasheet should be consulted for the specific values. Thermal considerations are important, especially when operating at higher drain currents. Proper biasing is critical to achieve optimal performance. Consult the Toshiba datasheet for detailed electrical characteristics, thermal information, and application notes.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess