EN
  • EN
  • DE
  • IT

74VHC273FT(BJ)

Part No 74VHC273FT(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description 74VHC Cmos Logic IC TSSOP20B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008420-74VHC273FT(BJ)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHC273FT(BJ) CAD Model

Description

The 74VHC273FT(BJ) is a high-speed CMOS octal D-type flip-flop with clear input from Toshiba Semiconductor and Storage. It is part of the 74VHC (Very High-Speed CMOS) logic family, designed for high-performance applications requiring low power consumption and fast switching speeds.

Applications:

  • Data Buffering: Storing and buffering data in digital systems.
  • Address Latching: Latching address signals in memory systems.
  • Register Files: Implementing register files in microprocessors and microcontrollers.
  • Control Logic: Implementing control logic in various digital circuits.
  • Digital Clocks: Frequency dividers and clock synchronization circuits.

Features:

  • High Speed: Fast switching speeds for high-performance applications.
  • Low Power Consumption: CMOS technology for low power dissipation.
  • Octal Configuration: Eight D-type flip-flops in a single package.
  • Clear Input: Asynchronous clear input to reset all flip-flops.
  • Positive Edge Triggered: Data is latched on the positive edge of the clock signal.

Benefits:

  • Improved Performance: High-speed operation enhances system performance.
  • Reduced Power Consumption: Low power dissipation extends battery life in portable devices.
  • Simplified Design: Octal configuration reduces component count and simplifies board layout.
  • Easy Resetting: Clear input allows for easy initialization and error recovery.
  • Reliable Operation: CMOS technology provides stable and reliable operation over a wide range of temperatures.

The 74VHC273FT(BJ) features eight independent D-type flip-flops, each capable of storing one bit of data. The data is latched on the positive-going edge of the clock signal. An asynchronous clear input allows all flip-flops to be reset simultaneously, regardless of the clock signal. The device operates from a supply voltage of 2V to 5.5V and is available in a TSSOP (Thin Shrink Small Outline Package) for surface mount applications. Refer to the Toshiba datasheet for detailed specifications, including propagation delays, power consumption, and operating temperature range. This flip-flop is an ideal choice for high-speed, low-power digital systems.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.6115
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 24POS SMD / 24 Position Connector Plug, Outer Shroud Contacts Surface Mount
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
Toko America Inc.
Lowest to $0.0658
TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2335 $58.3750
605+ $0.1917 $115.9785
935+ $0.1857 $173.6295
1,290+ $0.1797 $231.8130
1,665+ $0.1737 $289.2105
2,230+ $0.1557 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess