EN
  • EN
  • DE

DF3A6.8FV(TPL3

Part No DF3A6.8FV(TPL3
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1227+
Reference case sot-723
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 752897-DF3A6.8FV(TPL3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF3A6.8FV(TPL3 CAD Model

Description

The DF3A6.8FV(TPL3) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications

  • ESD Protection: Safeguards electronic devices from damage caused by electrostatic discharge.
  • Surge Protection: Protects circuits from voltage spikes due to lightning strikes or power surges.
  • Data Line Protection: Guards data lines in communication systems from transient voltages.
  • I/O Port Protection: Protects input/output ports on electronic devices from voltage transients.
  • Automotive Electronics: Used in automotive systems to protect against voltage fluctuations.

Features

  • Low Clamping Voltage: Limits the voltage across protected components during surge events.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuits.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands large surge currents without degradation.
  • Bi-Directional Protection: Protects circuits from both positive and negative voltage transients.

Benefits

  • Enhanced Device Reliability: Prevents damage to sensitive components from voltage surges.
  • Improved System Performance: Ensures stable operation of electronic devices under transient conditions.
  • Reduced Downtime: Minimizes equipment failures due to voltage spikes.
  • Cost-Effective Protection: Provides affordable protection against voltage transients.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

The DF3A6.8FV(TPL3) has a reverse standoff voltage of 6.8V. The package is a small SOT-23 (or similar) package to save PCB space. Toshiba's TVS diodes often have very fast response times and are designed to meet or exceed industry standards for ESD and surge protection. It's essential to consult the product datasheet to confirm electrical characteristics, surge handling capabilities, and specific application recommendations.

These diodes are commonly used in portable devices, communication equipment, and automotive electronics. For optimal performance, follow the manufacturer's guidelines for PCB layout and component placement. Always refer to the official datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess