The RFM04U6P is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This transistor is designed for a wide range of applications, especially those requiring efficient power management and switching. Its low on-resistance and fast switching speed make it suitable for use in DC-DC converters, load switches, and motor control circuits.
Applications
- DC-DC converters
- Load switching
- Motor control
- Power management circuits
- Battery management systems
Features
- Low on-resistance (RDS(on)) minimizes power loss
- Fast switching speed enhances efficiency
- Low gate charge (Qg) reduces driving power
- Small surface mount package (e.g., SOP-8)
- Avalanche rated for robust performance
Benefits
- Improved efficiency in power conversion applications
- Reduced heat generation due to low on-resistance
- Simplified gate drive requirements
- Compact design for space-constrained applications
- Enhanced system reliability due to avalanche rating
Specifications
The RFM04U6P typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) of -4A to -6A (depending on the specific datasheet), and a very low on-resistance (RDS(on)) typically in the range of 20 mΩ to 40 mΩ at VGS = -10V. The gate threshold voltage (VGS(th)) is typically around -1V to -3V. It is commonly available in a small surface mount package like SOP-8. For accurate and detailed specifications, consult the official datasheet from Toshiba Semiconductor and Storage.