EN
  • EN
  • DE

RN1101(TE85L)

Part No RN1101(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183530-RN1101(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1101(TE85L) CAD Model

Description

The RN1101(TE85L) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and switching applications. Its key characteristics include a low collector-emitter saturation voltage and a high transition frequency, making it suitable for use in various RF and high-speed digital circuits.

Applications:

  • High-frequency amplifiers: Used in RF amplifiers for communication devices and instrumentation.
  • Oscillators: Employed in oscillator circuits to generate stable signals at various frequencies.
  • Mixers: Utilized in mixer circuits to convert signals from one frequency to another.
  • Switching circuits: Used as a switch in high-speed digital circuits and power supplies.
  • Small signal amplification: Employed in preamplifiers and signal conditioning circuits.

Features:

  • Low collector-emitter saturation voltage: Minimizes power dissipation in switching applications.
  • High transition frequency: Enables high-speed operation in RF and digital circuits.
  • Small signal current gain (hFE): Provides sufficient gain for amplification purposes.
  • Epitaxial planar structure: Offers improved performance and reliability.
  • Surface mount package: Allows for automated assembly and compact designs.

Benefits:

  • Efficient switching: Low saturation voltage reduces power loss and improves efficiency.
  • High-speed performance: High transition frequency enables operation in high-frequency circuits.
  • Stable operation: Epitaxial planar structure ensures stable and reliable performance.
  • Compact design: Surface mount package allows for space-saving designs.
  • Easy assembly: Surface mount package simplifies manufacturing processes.

Additional Details:

The RN1101(TE85L) typically features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 150mA, and a power dissipation (PC) of 150mW. The transition frequency (fT) is around 300 MHz. It is housed in a small surface mount package, such as a SOT-23 or similar, facilitating high-density mounting on PCBs. The TE85L suffix indicates the specific taping and reel packaging for automated assembly. The device's low saturation voltage and high transition frequency make it well-suited for use in portable devices, wireless communication systems, and other applications requiring efficient and high-speed performance.

You May Also Be Interested in

Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0148 $70.0740
11+ $11.4992 $126.4912
16+ $11.1400 $178.2400
22+ $10.7808 $237.1776
28+ $10.4216 $291.8048
38+ $9.3440 $355.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess