EN
  • EN
  • DE

RN1702

Part No RN1702
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243359-RN1702
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1702 CAD Model

Description

The RN1702 is a resistor network manufactured by Toshiba Semiconductor and Storage. This component is designed to provide multiple resistors in a single package, which helps to save board space and reduce component count in various electronic circuits. The network is built to deliver reliable and stable resistance values.

Applications:

  • Voltage Dividers: Used to create specific voltage levels in circuits for various purposes.
  • Pull-up/Pull-down Resistors: Implemented in digital logic circuits to define the logic state.
  • Current Limiting Resistors: Protect sensitive components by limiting the amount of current flowing through them.
  • Feedback Resistors: Utilized in amplifier circuits to control gain and stability.
  • LED Current Control: Used to provide the appropriate current to light-emitting diodes.

Features:

  • Compact Package: Designed to save space on the printed circuit board (PCB).
  • Multiple Resistors: Consists of multiple resistors in a single package, simplifying circuit design.
  • High Resistance Accuracy: Ensures the precision needed for reliable circuit performance.
  • Stable Resistance Value: Designed to maintain consistent performance across variations in temperature and over time.
  • RoHS Compliant: Manufactured in accordance with Restriction of Hazardous Substances directives.

Benefits:

  • Reduces Board Space: Allows for smaller, more compact circuit designs.
  • Simplifies Assembly: Fewer components to place and solder, making assembly easier.
  • Improves Circuit Performance: Provides reliable performance due to accurate and stable resistance values.
  • Cost-Effective: Lowers overall component and assembly costs.
  • Enhances Reliability: Robust design ensures long-term consistent performance.

Additional Details:

The RN1702 resistor network generally contains four or eight resistors within a single package. These resistors are typically connected to a common terminal. Available package types often include SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package). Key specifications to consider are the resistance value, tolerance, power rating, and temperature coefficient. Refer to the manufacturer’s datasheet for detailed specifications, handling precautions, and recommended operating conditions. Electrostatic discharge (ESD) protection is advisable during handling and assembly.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess