EN
  • EN
  • DE

RN4984,LF

Part No RN4984,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835676-RN4984,LF
Ultra Librarian 3D Model Ultra Librarian RN4984,LF CAD Model

Description

The RN4984,LF is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for switching and amplification purposes, offering a balance between low on-resistance and gate charge, making it suitable for various power management applications.

Applications

  • Load Switching: Used to control power to various loads in electronic circuits.
  • DC-DC Converters: Found in step-down and step-up voltage converters for efficient power regulation.
  • Power Management: Implemented in power management units (PMUs) for battery charging and discharging control.
  • Portable Electronics: Suitable for smartphones, tablets, and other battery-powered devices.
  • Backlight Control: Used in display backlight control circuits.

Features

  • P-Channel MOSFET: Designed for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • Fast Switching Speed: Enables efficient operation in switching circuits.
  • Surface Mount Package: Compact package for space-saving design.
  • Lead-Free: Compliant with RoHS standards.

Benefits

  • Increased Efficiency: Low RDS(on) minimizes power dissipation and improves overall efficiency.
  • Improved Thermal Performance: Reduces heat generation due to lower power loss.
  • Compact Design: Small package allows for high-density board layouts.
  • Reliable Operation: Toshiba's quality ensures stable and reliable performance.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Technical Specifications (General for Toshiba MOSFETs)

While specific data for the exact part number may vary, typical specifications for Toshiba P-channel MOSFETs include:

  • Drain-Source Voltage (VDSS): Typically -20V to -30V.
  • Gate-Source Voltage (VGSS): Typically ±20V.
  • Continuous Drain Current (ID): Dependent on the part number; typically ranges from -1A to -5A.
  • On-Resistance (RDS(on)): Low resistance for minimal power loss, typically in milliohms.
  • Gate Charge (Qg): Low for fast switching.
  • Operating Temperature Range: Typically -55°C to +150°C.
  • Package: SOT-23, SOP-8, etc.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT363
Lowest to $0.0292
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess