EN
  • EN
  • DE

S3Z04

Part No S3Z04
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 307156-S3Z04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3Z04 CAD Model

Description

The Toshiba S3Z04 is a microcontroller unit (MCU) designed for a variety of embedded applications. While specific details on this particular model are scarce, Toshiba MCUs are generally known for their reliability, efficiency, and integration of various peripheral features.

Applications

  • Industrial Control Systems: Used in motor control, sensor data acquisition, and process automation.
  • Consumer Electronics: Found in appliances, remote controls, and other devices needing processing power and interface capabilities.
  • Automotive Systems: Implemented in various automotive control units, though typically in less critical applications than safety-related systems.
  • Home Automation: Used to control lighting, HVAC systems, and security systems.

Features

  • Low Power Consumption: Designed for energy-efficient operation, prolonging battery life in portable applications.
  • Integrated Peripherals: Includes features such as timers, UART, SPI, I2C, and ADC for interfacing with various sensors and devices.
  • Flexible Memory Options: Offers a combination of Flash memory for program storage and RAM for data processing.
  • Robust Architecture: Built with a reliable and stable architecture for dependable performance in various operating conditions.
  • Compact Packaging: Available in various package options to suit different board layouts and space constraints.

Benefits

  • Simplified System Design: The integration of peripherals reduces the need for external components, simplifying circuit design and reducing overall system cost.
  • Increased Energy Efficiency: Low power consumption leads to extended battery life in portable devices and reduced energy costs in other applications.
  • Enhanced System Reliability: Toshiba's reputation for quality and reliability ensures dependable performance in demanding environments.
  • Faster Time-to-Market: Comprehensive development tools and support resources enable engineers to quickly develop and deploy applications.
  • Cost-Effective Solution: The combination of features, performance, and price makes it a competitive choice for a wide range of applications.

Although exact technical specifications for the S3Z04 are not readily available, similar Toshiba microcontrollers often feature a core clock speed in the tens of MHz range, several kilobytes of RAM, and tens to hundreds of kilobytes of Flash memory. Voltage ranges typically span from 3.0V to 5.5V, and operating temperature ranges usually cover industrial temperature grades (-40°C to +85°C).

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess