EN
  • EN
  • DE

SSM3J05FU

Part No SSM3J05FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description Power Management Switch High Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 095387-SSM3J05FU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J05FU CAD Model

Description

The SSM3J05FU is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage, designed for various switching applications. It is known for its low on-resistance, which contributes to efficient power usage. The 'FU' suffix often refers to specific packaging or lead finish characteristics.

Applications

  • Load Switching: Used in controlling power to different parts of a circuit.
  • DC-DC Conversion: Employed in voltage regulation and conversion circuits.
  • Power Management Systems: Commonly found in battery-powered devices and portable electronics.
  • Analog Signal Switching: Suitable for switching analog signals in various devices.

Features

  • P-Channel MOSFET: Designed for high-side switching applications using a negative gate voltage.
  • Low On-Resistance (RDS(ON)): Minimizes power loss during switching, enhancing efficiency.
  • Fast Switching Speed: Allows for rapid switching operations, beneficial in high-frequency applications.
  • Compact Package: Available in small surface-mount packages, conserving valuable board space.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Efficiency: Low on-resistance reduces power dissipation and heat generation.
  • Space Optimization: Compact packaging enables denser and more efficient circuit designs.
  • Reliable Performance: Toshiba's manufacturing ensures consistent and dependable performance.
  • Simplified Design: P-channel configuration simplifies high-side switching implementations.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Specifications

The SSM3J05FU typically features a drain-source voltage (VDS) rating appropriate for low to medium voltage applications. The gate-source voltage (VGS) is specified to ensure proper operation and prevent damage. The drain current (ID) indicates the maximum current the MOSFET can handle. The on-resistance (RDS(ON)) is a crucial parameter, with lower values indicating reduced power loss and improved efficiency. Refer to the datasheet for precise voltage, current, and resistance values under different operating conditions.

This MOSFET typically comes in a surface-mount package, such as SOT-23 or similar, facilitating automated assembly processes. The operating temperature range is broad, enabling operation in various environmental conditions. The gate charge (Qg) is a parameter related to switching speed, with lower values indicating faster switching. The ‘FU’ suffix often denotes specific package variations or lead finish specifications.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess