EN
  • EN
  • DE

SSM3J327F,LF(A)

Part No SSM3J327F,LF(A)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192920-SSM3J327F,LF(A)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J327F,LF(A) CAD Model

Description

The SSM3J327F,LF(A) is a P-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for various switching applications requiring low on-resistance and fast switching speeds. The LF(A) suffix usually denotes specific packaging or lead-free compliance. Its compact package makes it suitable for space-constrained applications.

Applications:

  • Load switch applications
  • DC-DC converters
  • Power management circuits in portable devices
  • LED driving circuits

Features:

  • Low drain-source on-resistance: R<sub>DS(ON) = 0.18 Ω (typ.) at V<sub>GS = -4.5 V
  • Gate-source voltage rating: ±20 V
  • Drain current (I<sub>D): -2 A
  • Enhancement mode
  • Surface mount package: SOT-23
  • Lead-free compliance (RoHS compliant)

Benefits:

  • Reduced power loss: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency switching circuits.
  • Compact size: SOT-23 package allows for high-density mounting on printed circuit boards.
  • Simplified circuit design: Enhancement mode operation simplifies gate drive requirements.
  • Improved thermal performance: Efficient heat dissipation enhances reliability and extends operating life.
  • Environmentally friendly: Lead-free construction complies with RoHS regulations.

Additional Details:

The SSM3J327F,LF(A) has a maximum drain-source voltage (V<sub>DS) of -30 V and a maximum gate-source voltage (V<sub>GS) of ±20 V. Its channel temperature can range from -55°C to 150°C. The SOT-23 package provides good thermal characteristics and facilitates surface mount assembly. This MOSFET is designed to meet the demands of modern power management and switching applications, offering a combination of performance, efficiency, and size, while also being compliant with environmental standards.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess