EN
  • EN
  • DE

SSM3J35MFV TL3,T

Part No SSM3J35MFV TL3,T
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 0.1A VESM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 100mA (Ta)
Max Input Capacitance 12.2pF @ 3V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 8 Ohm @ 50mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package VESM
Dimension SOT-723
Win Source Part Number 066087-SSM3J35MFV TL3,T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J35MFV TL3,T CAD Model

Description

The SSM3J35MFV TL3,T is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage, low on-resistance switching applications. The 'TL3,T' likely refers to tape and reel packaging for automated assembly. This device is well-suited for portable electronic devices where space is limited.

Applications:

  • Load switch applications in portable devices
  • DC-DC converters for mobile devices
  • Power management circuits
  • Small signal switching

Features:

  • Low drain-source on-resistance: R<sub>DS(ON) = 0.46 Ω (typ.) at V<sub>GS = -4.5 V
  • Drain current (I<sub>D): -1 A
  • Gate-source voltage rating: ±20 V
  • Enhancement mode
  • Small surface mount package: ES6

Benefits:

  • Improved Energy Efficiency: Low on-resistance minimizes power losses.
  • Space Saving Design: ES6 package allows for high-density board layouts.
  • Simplified Circuitry: Enhancement mode simplifies gate drive requirements.
  • Efficient Switching: Enables effective performance in high-frequency circuits.
  • Reduced Power Consumption: Lowers energy consumption in portable applications.

Additional Details:

The SSM3J35MFV TL3,T has a maximum drain-source voltage (V<sub>DS) of -30V and a gate-source voltage (V<sub>GS) rating of ±20V. Its channel temperature range spans from -55°C to 150°C. The ES6 package ensures efficient thermal dissipation and is designed for surface mount assembly. The 'TL3,T' likely signifies specific tape and reel packaging optimized for automated pick-and-place equipment, which is crucial for high-volume production lines.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess