EN
  • EN
  • DE

SSM3K04FU

Part No SSM3K04FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description High Speed Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259495-SSM3K04FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K04FU CAD Model

Description

The SSM3K04FU is a small signal N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications, commonly found in portable devices and load switching circuits. Its low on-resistance contributes to energy efficiency, making it suitable for battery-powered applications.

Applications:

  • Load Switching: Efficiently controls loads in various electronic devices.
  • High-Speed Switching: Ideal for applications requiring fast switching times.
  • DC-DC Converters: Used in DC-DC conversion circuits for improved efficiency.
  • Portable Equipment: Commonly found in battery-powered devices like smartphones and tablets.
  • Analog Switches: Can be used as an analog switch.

Features:

  • N-Channel MOSFET: Operates as an N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Requires a low gate voltage to turn on.
  • Small Signal MOSFET: Designed for low power and small signal applications.
  • Surface Mount Package: Available in a small surface mount package (e.g., SOT-323, SOT-523).
  • High-Speed Switching: Enables fast switching operation.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, increasing efficiency and extending battery life in portable devices.
  • Low Voltage Operation: Suitable for low voltage applications.
  • Space Saving: Small surface mount package allows for compact designs.
  • Simple Drive Requirements: Low gate threshold voltage simplifies gate drive circuitry.
  • Reliable Operation: Provides reliable switching performance in various applications.

Additional Details:

The SSM3K04FU's key features include its low on-resistance, fast switching speed, and low gate threshold voltage. These characteristics make it a good choice for low-power switching applications where efficiency and size are critical. The specific package type should be confirmed by the datasheet. Always consult the manufacturer's datasheet for detailed electrical characteristics, operating conditions, and application recommendations. Ensure that the device's maximum ratings (voltage, current, and power dissipation) are not exceeded. Proper gate drive circuitry is important for optimal switching performance.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess