EN
  • EN
  • DE

SSM3K37FS,LF(T

Part No SSM3K37FS,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838837-SSM3K37FS,LF(T
Ultra Librarian 3D Model Ultra Librarian SSM3K37FS,LF(T CAD Model

Description

The SSM3K37FS,LF(T is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in various switching and power management applications. This MOSFET is characterized by its low on-resistance and small surface mount package, making it suitable for portable devices and other compact electronic systems.

Applications:

  • Load Switch Applications
  • Power Management Circuits
  • DC-DC Converters
  • Portable Devices

Features:

  • Low On-Resistance (RDS(ON)): Reduces power loss and improves efficiency.
  • Small Surface Mount Package: Enables compact designs and efficient board space utilization.
  • P-Channel MOSFET: Allows for simplified high-side switching configurations.
  • Halogen-Free: Complies with environmental regulations.

Benefits:

  • Improved Power Efficiency: Minimizes power dissipation, leading to longer battery life in portable devices.
  • Compact Design: Allows for integration into space-constrained applications.
  • Simplified Circuit Layout: Reduces component count and simplifies design process.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.

Additional Details:

The SSM3K37FS,LF(T has a drain-source voltage (V<sub>DSS) rating of -30V and a continuous drain current (I<sub>D) rating of -1.5A. The on-resistance (R<sub>DS(ON)) is typically specified at a low value, minimizing power loss during operation. The gate-source threshold voltage (V<sub>GS(th)) is chosen to allow for easy interface with logic-level drive signals. The device is packaged in a small surface mount package, facilitating automated assembly and high-density board layouts. This MOSFET is designed to meet industry standards for environmental compliance. The low on-resistance of the SSM3K37FS,LF(T contributes to higher overall system efficiency. Its small size allows for greater flexibility in circuit board design, particularly in compact applications. The P-channel configuration simplifies high-side switching, and the halogen-free construction makes it environmentally friendly.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0656 $50.1840
1,630+ $0.0614 $100.0820
2,530+ $0.0594 $150.2820
3,625+ $0.0552 $200.1000
4,710+ $0.0531 $250.1010
5,875+ $0.0511 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237,380 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess