EN
  • EN
  • DE

SSM6N15AFU,LF(T

Part No SSM6N15AFU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet, Dual, N-ch, 30V, 0.1A, SOT-363 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973287-SSM6N15AFU,LF(T
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM6N15AFU,LF(T CAD Model

Description

The SSM6N15AFU,LF(T is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switching and power management applications requiring low on-resistance and fast switching speeds. This MOSFET is commonly used in portable devices, DC-DC converters, and other power control circuits.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Motor Control Circuits

Features:

  • P-channel MOSFET
  • Low on-resistance (RDS(on))
  • Low threshold voltage (Vth)
  • Fast switching speed
  • Surface mount package (SOT-23F)
  • RoHS compliant

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss, resulting in higher efficiency.
  • Compact Size: Small SOT-23F package saves board space.
  • Easy to Use: Low threshold voltage allows for direct drive from low-voltage logic circuits.
  • Reliable Performance: Toshiba's manufacturing process ensures high reliability and consistent performance.
  • RoHS Compliant: Meets environmental regulations.

The SSM6N15AFU,LF(T is a suitable choice for applications where low on-resistance, fast switching, and compact size are critical requirements.

Technical Specifications:

Channel Type: P-Channel

Maximum Drain-Source Voltage (VDS): -20V

Maximum Gate-Source Voltage (VGS): ±8V

Continuous Drain Current (ID): -1.5A

On-Resistance (RDS(on)): 135 mΩ (VGS = -4.5V), 185 mΩ (VGS = -2.5V)

Threshold Voltage (Vth): -0.4V to -1.0V

Package: SOT-23F

Operating Temperature: -40°C to +85°C

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1455 $58.2000
850+ $0.1361 $115.6850
1,320+ $0.1314 $173.4480
1,895+ $0.1220 $231.1900
2,465+ $0.1173 $289.1445
3,080+ $0.1127 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess