EN
  • EN
  • DE

SSM6N15FE

Part No SSM6N15FE
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193138-SSM6N15FE
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6N15FE CAD Model

Description

The SSM6N15FE is an N-channel MOSFET produced by Toshiba Semiconductor and Storage. It is specifically designed for high-speed switching applications and is commonly used in load switching and power management circuits. The MOSFET offers a combination of low on-resistance and fast switching speeds, contributing to improved energy efficiency.

Applications

  • Load switches
  • DC-DC converters
  • Power management circuits
  • High-speed switching

Features

  • Low on-resistance: Minimizes conduction losses.
  • High-speed switching: Enables efficient operation in switching circuits.
  • Small surface mount package: Facilitates compact designs.
  • Enhancement mode: Eases gate drive circuitry.
  • RoHS compliant: Lead-free construction for environmental responsibility.

Benefits

  • Enhanced energy efficiency due to reduced on-resistance.
  • Lower heat dissipation.
  • Compact solution for space-constrained applications.
  • Simplified gate drive design.
  • Environmentally friendly.

Additional Details

The SSM6N15FE exhibits low drain-source on-resistance (Rds(on)), contributing to reduced power loss during operation. Its fast switching speed is suitable for high-frequency applications. Housed in a small surface mount package, the device is ideal for portable devices where space is limited. As an enhancement mode MOSFET, it simplifies gate drive circuitry. The lead-free construction ensures compliance with RoHS standards. Adhering to the absolute maximum ratings is crucial for ensuring the long-term reliability of the device. The datasheet provides comprehensive details regarding electrical characteristics and thermal performance. This device is often used in applications requiring minimal conduction losses and high switching frequencies.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.3234
Infineon Technologies
Battery operated DC motor inverter MOSFET | MOSFET 2N-CH 30V 8.1A 8SO
Lowest to $0.8732
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 3.6A PQFN
Lowest to $0.8829
ON Semiconductor
Dual N & P-Channel PowerTrench MOSFET | MOSFET N/P-CH 30V 7A/5A 8SOIC
Lowest to $0.3290
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Lowest to $0.1887
Diodes Incorporated
30V DUAL N AND P-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 30V 8MSOP
Need more? Email Us
Semtech Corporation
Lowest to $0.0820
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 7.8A/8.9A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess