EN
  • EN
  • DE

SSM6N58NU

Part No SSM6N58NU
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case UDFN6
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749551-SSM6N58NU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6N58NU CAD Model

Description

The SSM6N58NU is a dual N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications, primarily in portable devices and load switching scenarios. Its key features include low on-resistance, fast switching speed, and a compact package.

Applications:

  • Load Switching: Controlling power to various loads in electronic devices.
  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Portable Devices: Power management in smartphones, tablets, and other portable devices.
  • Power Management Circuits: Controlling power distribution and regulation in various electronic systems.
  • Battery Management Systems: Switching and protection in battery-powered applications.

Features:

  • Dual N-Channel MOSFET: Two independent N-channel MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Small Package: Available in a compact surface-mount package (e.g., UDFN6).
  • Low Gate Threshold Voltage: Requires a low voltage to turn on the MOSFET.
  • Logic Level Drive: Can be driven directly by logic-level signals.

Benefits:

  • Reduced Power Loss: Low on-resistance minimizes power dissipation and improves efficiency.
  • Compact Design: Small package saves board space in densely populated circuits.
  • Simplified Drive Circuitry: Low gate threshold voltage simplifies the design of the gate drive circuit.
  • High-Speed Switching: Suitable for high-frequency switching applications.
  • Versatile Application: Can be used in a wide range of switching and power management applications.

Key specifications include drain-source voltage (VDS), drain current (ID), on-resistance (RDS(on)), gate-source threshold voltage (VGS(th)), and total power dissipation (PD). Designers should consult the datasheet for detailed electrical characteristics, thermal resistance, and application recommendations. Proper gate drive techniques and thermal management are crucial for achieving optimal performance.

This MOSFET is commonly used in applications where efficiency and space are critical requirements. The dual configuration allows for flexible circuit designs and can reduce component count.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1894 $50.1910
645+ $0.1555 $100.2975
1,000+ $0.1506 $150.6000
1,375+ $0.1457 $200.3375
1,775+ $0.1409 $250.0975
2,380+ $0.1263 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,400 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess