The T2N7002AK is an N-channel enhancement mode MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low-voltage, low on-resistance switching applications. The device is commonly used in portable equipment, power management circuits, and load switching.
Applications:
- Load Switching
- Power Management Circuits
- DC-DC Converters
- Portable Equipment
- Logic Level Conversion
Features:
- Low On-Resistance (RDS(on))
- Low Threshold Voltage
- High-Speed Switching
- Small Surface Mount Package
- Logic Level Gate Drive
Benefits:
- Efficient Power Switching
- Easy to drive with logic level signals
- Fast switching speeds
- Space-saving design
- Reduced power loss
Technical Specifications:
The T2N7002AK has a drain-source voltage (VDS) rating of 60V and a gate-source voltage (VGS) rating of ±20V. The continuous drain current (ID) is typically around 0.3A. The on-resistance (RDS(on)) is typically 2.2 Ω at a gate-source voltage of 10V. The gate threshold voltage (VGS(th)) is typically 2.1V. The device comes in a small surface mount package, such as SOT-23 or similar. The operating temperature range is typically -55°C to +150°C. It is RoHS compliant.
This MOSFET is well-suited for battery-powered applications due to its low on-resistance and low threshold voltage. It can be directly driven by logic-level signals, simplifying the circuit design. The high-speed switching capability makes it suitable for high-frequency power conversion applications. The Toshiba T2N7002AK is a reliable and efficient choice for low-voltage switching needs.