EN
  • EN
  • DE

T3605T

Part No T3605T
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 351389-T3605T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T3605T CAD Model

Description

The Toshiba T3605T is a high-performance silicon bipolar transistor designed for a wide range of applications. While specific details are limited in publicly available datasheets, its general characteristics as a bipolar transistor allow us to infer certain applications and benefits.

Applications

  • High-frequency amplification: Suitable for use in amplifier circuits operating at high frequencies.
  • Oscillator circuits: Can be implemented in oscillator designs to generate stable signals.
  • Switching applications: Utilized as a switch in various electronic circuits where rapid on/off control is needed.
  • Mixer circuits: Applicable in mixer stages of communication and signal processing equipment.

Features

  • Silicon Bipolar Transistor: Employs silicon as its semiconductor material, providing reliable and consistent performance.
  • High-Frequency Performance: Designed to operate efficiently at elevated frequencies.
  • Low Noise: Minimizes unwanted noise contribution in sensitive amplifier stages.
  • High Gain: Provides significant amplification of input signals.
  • Small Package Size: Offers compact design integration into electronic devices.

Benefits

  • Enhanced Signal Amplification: Delivers substantial signal gain, improving signal clarity and strength.
  • Stable High-Frequency Operation: Ensures consistent performance in high-frequency circuits, mitigating signal degradation.
  • Reduced Noise Interference: Minimizes unwanted noise, leading to cleaner and more accurate signal processing.
  • Efficient Switching: Enables rapid and precise switching action in electronic circuits.
  • Compact Design Integration: Allows for seamless integration into space-constrained electronic devices.

Additional Details

Given that precise specifications and detailed documentation for the T3605T are limited, designers should consult with Toshiba directly or explore available application notes to understand its specific characteristics for a given implementation. This ensures optimal circuit performance and reliability. Further research may be needed to determine exact voltage and current ratings.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Atmel
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess