EN
  • EN
  • DE

TA4805AS

Part No TA4805AS
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196034-TA4805AS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA4805AS CAD Model

Description

The TA4805AS is a 5V fixed output low dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated 5V power supply from a higher input voltage, making it suitable for a wide range of applications where a reliable 5V source is required.

Applications

  • Microcontroller Power: Provides a stable 5V supply for microcontrollers in various embedded systems.
  • Sensor Power: Powers sensors requiring a precise and stable 5V supply.
  • Portable Devices: Used in battery-powered portable devices such as MP3 players, cameras, and handheld gaming consoles.
  • Post Regulation: Regulates the output of switching power supplies to reduce ripple and noise.
  • Interface Circuits: Powers various interface circuits like RS-232 transceivers and other communication interfaces.

Features

  • Fixed 5V Output: Delivers a stable and precise 5V regulated output voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output, improving efficiency.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe operating limit.
  • Small Package: Available in a compact surface mount package.
  • High Output Accuracy: Ensures a stable and accurate 5V output voltage.

Benefits

  • Stable System Operation: Provides a stable and reliable power supply, reducing the risk of malfunctions.
  • Extended Battery Life: Maximizes battery life in portable devices by efficiently regulating voltage.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Enhanced Reliability: Built-in protection features prevent damage from overcurrent and over temperature.
  • Compact Solution: The small package size allows for integration into densely populated circuit boards.
  • Cost-Effective: Provides an economical solution for voltage regulation needs.

Additional Details

The TA4805AS typically requires external capacitors for stable operation; refer to the datasheet for recommended values. The input voltage range usually falls between 6V and 16V; always consult the specific datasheet for precise specifications. This regulator is usually available in a surface-mount package such as SOT-89. Thermal management is important to prevent overheating, and the thermal resistance of the package should be considered during design.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8990 $83.6970
6+ $22.8921 $137.3526
8+ $22.1760 $177.4080
11+ $21.4611 $236.0721
14+ $20.7461 $290.4454
19+ $18.6001 $353.4019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess