EN
  • EN
  • DE

TA48L033F TE12L

Part No TA48L033F TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14Rohs
Reference case SOT89
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734896-TA48L033F TE12L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA48L033F TE12L CAD Model

Description

The TA48L033F TE12L is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable 3.3V output voltage from a higher input voltage, while maintaining efficient operation even when the input voltage is close to the output voltage. It is commonly used in various electronic devices to supply power to microcontrollers, sensors, and other sensitive components.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V supply for microcontrollers.
  • Sensor Power Supply: Regulates voltage for various sensors requiring a stable supply.
  • Portable Devices: Used in mobile phones, tablets, and other portable electronics.
  • Battery-Powered Applications: Suitable for battery-powered systems requiring efficient voltage regulation.
  • Consumer Electronics: Employed in TVs, audio equipment, and other consumer devices.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • Fixed 3.3V Output: Provides a stable and precise 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.

Benefits:

  • Stable Voltage Supply: Ensures a consistent 3.3V output for reliable operation of connected components.
  • Efficient Power Conversion: Low dropout voltage improves efficiency in low-voltage applications.
  • Low Power Consumption: Low quiescent current extends battery life in portable devices.
  • Protection Features: Overcurrent protection and thermal shutdown enhance system reliability.
  • Simplified Circuit Design: Requires minimal external components for operation.

Additional Details:

The TA48L033F TE12L LDO voltage regulator from Toshiba provides a stable 3.3V output voltage with a low dropout voltage, making it suitable for a wide range of applications. The regulator is designed to maintain regulation even when the input voltage is close to the output voltage, ensuring consistent performance in low-voltage environments. Its low quiescent current helps to minimize power consumption, extending battery life in portable devices. The overcurrent protection and thermal shutdown features protect the regulator and the connected components from damage due to excessive current or overheating.

This regulator is commonly used in microcontrollers, sensors, portable electronics, and other applications requiring a stable 3.3V supply. The part comes in a small surface mount package, making it suitable for space-constrained applications. It is also RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5145 $51.4500
240+ $0.4222 $101.3280
370+ $0.4090 $151.3300
510+ $0.3958 $201.8580
655+ $0.3826 $250.6030
875+ $0.3430 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,975 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess