EN
  • EN
  • DE

TA7120P

Part No TA7120P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description GENERAL PURPOSE PRE-AMPLIFIER, VOLTAGE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353691-TA7120P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7120P CAD Model

Description

The TA7120P is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is a single operational amplifier IC, designed for a wide range of general-purpose applications in electronic circuits. The amplifier offers stable performance and is commonly used where cost-effectiveness and reliability are important factors. This IC is known for its ease of use and versatility in various circuit designs.

Applications

  • Audio Amplification: Used in pre-amplifiers and small audio amplifiers.
  • Signal Conditioning: Employed to amplify and filter signals in instrumentation and control systems.
  • Voltage Followers: Utilized as voltage followers for buffering signals.
  • Active Filters: Used in active filter circuits for signal processing.
  • Oscillators: Can be configured as oscillators in various electronic circuits.

Features

  • Single Operational Amplifier: Contains a single operational amplifier in a compact package.
  • High Input Impedance: Provides high input impedance, minimizing signal loading.
  • Low Input Bias Current: Offers low input bias current for accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Internal Phase Compensation: Internally compensated for phase response, ensuring stable operation.
  • Short Circuit Protection: Includes short circuit protection to prevent damage from output shorts.

Benefits

  • Versatile Application: Suitable for a broad range of applications due to its general-purpose design.
  • Stable Performance: Delivers stable and reliable performance in various circuit conditions.
  • Cost-Effective: Provides a cost-effective solution for amplification needs.
  • Ease of Use: Easy to implement in circuit designs due to its simple structure.
  • Robust Protection: Short circuit protection ensures the IC's longevity and prevents damage.

Additional Details

The TA7120P typically comes in a through-hole package. Its specifications often include a gain-bandwidth product in the MHz range, and a slew rate suited for audio and general-purpose signal amplification. The operating temperature range and power dissipation capabilities are important factors to consider when designing it into a specific application. Always refer to the datasheet for the complete and most accurate electrical characteristics and application guidelines. The TA7120P operational amplifier IC serves as a fundamental building block in many electronic designs, offering stable amplification and signal processing capabilities.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess