EN
  • EN
  • DE

TA7368F

Part No TA7368F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353758-TA7368F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7368F CAD Model

Description

The TA7368F is a single-chip FM front-end IC manufactured by Toshiba Semiconductor and Storage. It's designed for use in FM tuners, specifically in portable radio applications and audio equipment where a compact and efficient front-end solution is required. This IC integrates several key functions needed for FM reception, including an RF amplifier, mixer, and local oscillator, reducing the need for external components and simplifying circuit design.

Applications

  • FM Tuners in Portable Radios
  • FM Front-ends in Audio Equipment
  • Wireless Audio Receivers
  • Automotive Radio Systems
  • Consumer Electronics Products with FM Radio Functionality

Features

  • Single-Chip Solution: Integrates RF amplifier, mixer, and local oscillator for simplified design.
  • Low Voltage Operation: Designed for low voltage power supplies, making it suitable for battery-powered devices.
  • Low Current Consumption: Optimized for low current consumption to extend battery life.
  • High Sensitivity: Provides good sensitivity for weak FM signals.
  • Excellent Image Rejection: Offers excellent image rejection to prevent unwanted signals from interfering with the desired FM signal.
  • Internal Local Oscillator: Includes an internal local oscillator, further reducing the need for external components.
  • Compact Package: Typically available in a small surface-mount package for space-saving designs.

Benefits

  • Reduced Component Count: The single-chip integration minimizes the number of external components needed, simplifying the design process and reducing overall system cost.
  • Lower Power Consumption: The low voltage and low current consumption characteristics make it ideal for portable and battery-operated devices, extending battery life.
  • Improved Performance: High sensitivity and excellent image rejection ensure reliable FM reception even in challenging environments.
  • Smaller Footprint: The compact package allows for space-saving designs, making it suitable for small and portable devices.
  • Simplified Design: The integration of key functions simplifies the design process, reducing development time and effort.

Additional Details

The TA7368F typically operates within a supply voltage range of 1.8V to 5.5V. It features a low noise amplifier (LNA) to boost weak FM signals, a mixer to downconvert the RF signal to an intermediate frequency (IF), and a local oscillator to provide the necessary frequency for the mixing process. The image rejection ratio is typically around 60dB, ensuring good selectivity. The current consumption is typically in the range of a few milliamperes, making it energy-efficient. Package options include SOP (Small Outline Package) for surface mount assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5301 $58.3110
270+ $0.4354 $117.5580
415+ $0.4216 $174.9640
570+ $0.4077 $232.3890
735+ $0.3939 $289.5165
985+ $0.3534 $348.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess