EN
  • EN
  • DE

TA7540F

Part No TA7540F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353808-TA7540F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7540F CAD Model

Description

The TA7540F is a general-purpose operational amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for a broad range of applications requiring signal amplification and conditioning. This amplifier is characterized by its high open-loop gain, low input bias current, and wide bandwidth, making it well-suited for audio, instrumentation, and control systems.

Applications:

  • Audio Amplification: Employed in audio preamplifiers, power amplifiers, and active filters to enhance audio signals with minimal distortion.
  • Instrumentation: Used in data acquisition systems, sensor signal conditioning circuits, and precision measurement equipment.
  • Active Filters: Integrated into active filter designs for signal shaping and noise reduction in diverse electronic applications.
  • Voltage Followers: Used as buffer amplifiers to isolate circuit stages and provide impedance matching.
  • Oscillators: Applied in oscillator circuits to generate stable and accurate waveforms.

Features:

  • High Open-Loop Gain: Provides substantial amplification of input signals for improved sensitivity.
  • Low Input Bias Current: Minimizes input-related errors and ensures accurate signal amplification.
  • Wide Bandwidth: Enables the amplification of a wide range of frequencies without significant attenuation.
  • Short-Circuit Protection: Protects the amplifier from damage in case of output short circuits.
  • Low Noise: Minimizes unwanted noise in the amplified signal.

Benefits:

  • Enhanced Signal Integrity: High gain and low input bias current ensure faithful reproduction of input signals.
  • Versatile Application: Suitable for a wide range of applications due to its robust performance characteristics.
  • Improved System Reliability: Short-circuit protection and low noise operation enhance system stability and performance.
  • Simplified Circuit Design: The amplifier's characteristics simplify the design of complex analog circuits.
  • Accurate Signal Conditioning: Precise signal amplification and conditioning for optimal system performance.

Additional Details:

The TA7540F is typically available in a flat package (F) which allows for easy surface mounting on PCBs. Operating temperature ranges from -20°C to +75°C. Detailed performance specifications, including slew rate and total harmonic distortion, are available in the manufacturer's datasheet. Proper decoupling capacitors should be used close to the power supply pins to ensure stable operation.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess