EN
  • EN
  • DE

TA75558F

Part No TA75558F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353814-TA75558F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA75558F CAD Model

Description

The TA75558F is a dual operational amplifier IC manufactured by Toshiba Semiconductor and Storage. It is designed to provide high-performance amplification for a wide range of applications. This IC features two independent op-amps within a single package, characterized by their low input offset voltage, low input bias current, and wide bandwidth, making it suitable for use in audio equipment, instrumentation, and various control systems.

Applications:

  • Audio Amplifiers: Used in preamplifiers, mixers, and tone control circuits to enhance audio signal strength and quality.
  • Instrumentation Amplifiers: Employed in data acquisition systems and sensor interfaces to amplify low-level signals from sensors and transducers.
  • Active Filters: Integrated into active filter designs for signal shaping and noise reduction in a variety of electronic circuits.
  • Voltage Followers: Utilized as buffer amplifiers to isolate circuit stages and provide impedance matching, ensuring accurate signal transfer.
  • Comparator Circuits: Applied in circuits designed to compare two voltage levels, often used in threshold detectors and control systems.

Features:

  • Dual Operational Amplifiers: Contains two independent amplifier channels in a single package, saving board space and reducing component count.
  • Low Input Offset Voltage: Minimizes errors caused by DC offset voltages, ensuring accurate amplification and signal integrity.
  • Low Input Bias Current: Reduces errors due to input current leakage, leading to more precise amplification of input signals.
  • Wide Bandwidth: Allows the amplification of a broad range of signal frequencies without significant attenuation.
  • Short-Circuit Protection: Protects the amplifier from damage in the event of an accidental output short circuit, enhancing overall reliability.

Benefits:

  • Space Efficiency: The dual-channel design saves board space, allowing for more compact and efficient circuit designs.
  • Precise Amplification: The low offset voltage and bias current ensure accurate and reliable amplification of various input signals.
  • Versatile Application: Well-suited for a wide range of applications due to its robust performance characteristics and flexible design.
  • Enhanced System Reliability: The inclusion of short-circuit protection enhances the overall robustness and reliability of the system.
  • Cost Effective: Integrating two amplifiers into one package reduces the number of components required, lowering overall cost.

Additional Details:

The TA75558F is typically available in a flat package (F) designed for surface mounting. Its operating temperature usually spans from -20°C to +75°C. Consult the official datasheet from Toshiba Semiconductor and Storage for detailed electrical characteristics, including gain-bandwidth product, slew rate, and noise specifications. Employ proper power supply decoupling by using capacitors close to the power pins for stable operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,635 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess