EN
  • EN
  • DE

TA7808S

Part No TA7808S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353970-TA7808S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7808S CAD Model

Description

The TA7808S is a three-terminal positive voltage regulator from Toshiba Semiconductor and Storage, designed to provide a stable 8V output. This device is typically used in applications where a consistent and reliable 8V power supply is required. The 'S' suffix usually denotes a specific package type, most likely a through-hole package, allowing for easy mounting and soldering on PCBs. This regulator includes internal protection features, such as overcurrent and thermal overload protection, to ensure reliable and safe operation.

Applications

  • Microcontroller Power Supplies: Providing a stable 8V source for microcontrollers and associated peripherals.
  • Sensor Power Supplies: Regulating voltage for various sensor applications requiring 8V.
  • Audio Amplifiers: Powering low-power audio amplifiers.
  • Industrial Control Systems: Providing stable power for industrial control circuits and equipment.
  • Power Management Circuits: Serving as a component in more complex power management systems.

Features

  • Fixed 8V Output: Delivers a precise and stable 8V output voltage.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Thermal Overload Protection: Prevents overheating and potential damage by shutting down the regulator.
  • Short-Circuit Protection: Safeguards the device and circuit in the event of a short circuit.
  • Through-Hole Package: Easy to mount and solder onto printed circuit boards.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of connected devices.
  • Protection Against Damage: Integrated protection features enhance the lifespan and reliability of the regulator.
  • Simplified Design: Requires minimal external components, streamlining circuit design.
  • Increased System Reliability: Contributes to the overall stability and dependability of electronic systems.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a reasonable cost.

The TA7808S is well-suited for a wide array of electronic applications where a stable and regulated 8V power supply is essential. The through-hole package simplifies prototyping and development, making it a popular choice for both hobbyists and professionals. Its built-in protection features provide added safety and reliability, making it a dependable component in power regulation circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4366 $59.8026
26+ $4.4606 $115.9756
41+ $4.3209 $177.1569
56+ $4.1823 $234.2088
72+ $4.0425 $291.0600
96+ $3.6244 $347.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess