EN
  • EN
  • DE

TA7812S

Part No TA7812S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353980-TA7812S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7812S CAD Model

Description

The TA7812S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated +12V output voltage from a higher, unregulated DC input voltage. It is part of the TA78xx series, known for its simplicity, reliability, and widespread use in various electronic circuits.

Applications:

  • Power supplies for electronic devices: Used in various electronic devices like audio amplifiers, small appliances, and communication equipment, requiring a stable 12V supply.
  • Industrial control systems: Employed in PLCs (Programmable Logic Controllers), motor drivers, and other industrial automation equipment that needs a precisely regulated 12V power source.
  • Microcontroller power: Provides regulated power for microcontrollers and other digital circuits that operate at 12V.
  • Instrumentation: Used in test and measurement equipment where a stable 12V reference voltage is required.
  • Automotive electronics: Found in various automotive control units and electronic systems needing a consistent 12V supply.

Features:

  • Output Voltage: Fixed +12V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Built-in overcurrent protection to safeguard the device from excessive load current.
  • Thermal Overload Protection: Features integrated thermal shutdown that automatically disables the output when the device temperature exceeds safe limits.
  • Short Circuit Protection: Provides protection against short circuits on the output.
  • Package Type: Typically available in a TO-220 or similar through-hole package, designed for efficient heat dissipation and easy mounting.

Benefits:

  • Stable Voltage Regulation: Ensures a highly stable and regulated 12V output voltage, thereby guaranteeing consistent performance of connected circuits.
  • Ease of Use: The three-terminal design simplifies circuit design and reduces costs due to minimal external component requirements.
  • Reliable Operation: Integrated protection mechanisms prevent damage from overcurrent, thermal overload, and short circuits, ensuring reliable operation in diverse environments.
  • Cost-Effective: The TA7812S provides a cost-effective solution for voltage regulation in various applications.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature range, making it suitable for diverse operating conditions.

Additional Details:

The TA7812S typically requires only a few external components for optimal performance, most commonly input and output capacitors, which enhance stability and transient response. The input capacitor should be positioned close to the input pin, while the output capacitor should be close to the output pin. This device is designed to be robust and reliable, even under challenging operating conditions. If the device is expected to dissipate significant power, ensure adequate heat sinking is provided. The dropout voltage is typically around 2V; therefore, the input voltage should be at least 14V for stable regulation. Always refer to the official datasheet for accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2760 $57.9600
515+ $0.2264 $116.5960
790+ $0.2195 $173.4050
1,090+ $0.2125 $231.6250
1,405+ $0.2056 $288.8680
1,875+ $0.1848 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess