EN
  • EN
  • DE

TA7812SB

Part No TA7812SB
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 5 V, 5.7 V, 6 V, 7 V, 8 V, 9 V, 10 V, 12 V, 15 V, 18 V, 20 V, 24 V Three-Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353981-TA7812SB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7812SB CAD Model

Description

The TA7812SB is a three-terminal positive voltage regulator from Toshiba Semiconductor and Storage, designed to provide a stable +12V output. It is part of the widely used TA78xx series of linear voltage regulators, known for their simplicity and reliability.

Applications:

  • Power supplies for consumer electronics: Used in devices like audio amplifiers, DVD players, and set-top boxes to provide a stable 12V power rail.
  • Industrial control equipment: Employed in programmable logic controllers (PLCs), motor drives, and other industrial automation systems requiring a regulated 12V supply.
  • Microcontroller power: Provides a stable voltage source for microcontrollers and other digital circuits that operate at 12V.
  • Instrumentation and measurement: Used in test equipment and measurement instruments to provide a precise and stable 12V reference.
  • Automotive electronics: Found in automotive control units and other electronic systems requiring a consistent 12V supply.

Features:

  • Output Voltage: Fixed +12V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Built-in overcurrent protection circuitry prevents damage from excessive load current.
  • Thermal Overload Protection: Integrated thermal shutdown feature disables the output when the device temperature exceeds safe limits.
  • Short Circuit Protection: Protection against short circuits on the output.
  • Package Type: Typically available in a TO-220 or similar through-hole package for easy mounting and heat dissipation.

Benefits:

  • Stable Voltage Regulation: Provides a highly stable and regulated 12V output, ensuring consistent performance of connected circuits.
  • Ease of Use: Simple three-terminal design minimizes the need for external components, simplifying circuit design and reducing overall cost.
  • Reliable Operation: Integrated protection features safeguard against overcurrent, thermal overload, and short circuits, ensuring reliable operation in various environments.
  • Cost-Effective: The TA7812SB is a cost-effective solution for voltage regulation in a wide range of applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of operating conditions due to its wide operating temperature range.

Additional Details:

The TA7812SB typically requires only a few external components for stable operation, usually input and output capacitors to improve stability and transient response. The input capacitor should be located close to the input pin, and the output capacitor close to the output pin. This device is designed for robust operation and can withstand demanding conditions. If the expected power dissipation is significant, ensure adequate heat sinking. The dropout voltage (the minimum voltage difference between input and output for regulation) is typically around 2V, so the input voltage should be at least 14V for proper regulation. Always consult the official datasheet for the most up-to-date specifications and application recommendations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess