EN
  • EN
  • DE

TA7824F(Q)

Part No TA7824F(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353990-TA7824F(Q)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7824F(Q) CAD Model

Description

The TA7824F(Q) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage, similar to the TA7824F, but with potentially different quality grades or specific testing procedures denoted by the '(Q)' suffix. It is designed to provide a stable and regulated 24V output voltage from a higher input voltage. This regulator belongs to the TA78xx series, known for their ease of use, reliability, and integrated protection features, making them suitable for a wide range of electronic applications.

Applications:

  • Power supplies for industrial control systems: Provides a stable 24V supply for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Voltage regulation in motor control circuits: Used to regulate the voltage for motor drivers and other components in motor control applications.
  • Audio amplifiers: Supplies a regulated 24V voltage for audio amplifiers and preamplifiers.
  • Lighting systems: Employed in lighting circuits to provide a stable voltage for LED drivers and other lighting components.
  • Communication equipment: Provides a regulated voltage for communication devices such as routers, modems, and network switches.

Features:

  • Fixed 24V output voltage: Delivers a precise and consistent 24V output voltage.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage due to short circuits by limiting the output current.
  • Thermal overload protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe threshold.
  • Output transistor safe-area compensation: Ensures stable operation under varying load conditions.
  • High ripple rejection: Effectively filters out ripple voltage from the input, providing a clean and stable output voltage.
  • Three-terminal package: Easy to integrate into circuits with only three connections: input, output, and ground.

Benefits:

  • Stable and reliable voltage regulation: Guarantees consistent performance of electronic circuits by providing a stable 24V supply.
  • Protection against damage: Integrated protection features safeguard against short circuits and overheating, extending the lifespan of the regulator and connected components.
  • Ease of use: Simple three-terminal package simplifies circuit design and implementation.
  • Cost-effective: Provides a low-cost solution for voltage regulation in various applications.
  • Wide operating temperature range: Operates reliably across a broad range of ambient temperatures.

Additional Details:

The TA7824F(Q) typically requires a heatsink, especially when operating at higher input voltages and load currents, to dissipate heat effectively. The input voltage should be a few volts higher than the desired output voltage (24V) to ensure proper regulation. It is crucial to refer to the datasheet for specific operating conditions, thermal management guidelines, and recommended application circuits. This device is commonly available in a TO-220 or similar package. The maximum input voltage is typically around 35-40V, and the maximum output current is typically around 1A, but it is essential to verify these values with the official datasheet. The (Q) designation likely indicates enhanced quality control or specific testing, making it suitable for applications demanding higher reliability.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess