EN
  • EN
  • DE

TA78DL10F

Part No TA78DL10F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263873-TA78DL10F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL10F CAD Model

Description

The TA78DL10F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This fixed-output regulator is designed to provide a stable and reliable 10V output voltage from a higher input voltage. It offers overcurrent protection and thermal shutdown features, enhancing the safety and robustness of the regulated power supply.

Applications

  • Power supplies for microcontrollers
  • Voltage regulation in consumer electronics
  • Industrial control systems
  • Battery chargers
  • Instrumentation equipment

Features

  • Fixed 10V output voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • Compact package
  • High ripple rejection

Benefits

  • Stable and regulated 10V power supply
  • Protection against damage from excessive current draw
  • Prevention of overheating and device failure
  • Easy integration into various electronic circuits
  • Clean and stable output voltage with minimal noise

Additional Details

The TA78DL10F operates by maintaining a constant 10V output voltage, even when the input voltage fluctuates within a specified range or the load current changes. The overcurrent protection feature limits the output current to a safe level, preventing damage to the regulator and the connected circuitry in case of a short circuit or overload condition. The thermal shutdown protection automatically turns off the regulator if its internal temperature exceeds a safe limit, preventing thermal runaway. The device also provides good ripple rejection, meaning it effectively filters out unwanted noise and voltage variations from the input supply, resulting in a cleaner and more stable output voltage.

Technical Specifications:

  • Output Voltage: 10V
  • Input Voltage Range: Typically 12.5V to 25V (check datasheet for absolute maximums)
  • Output Current: [Varies depending on package and thermal conditions, check datasheet]
  • Overcurrent Protection: Yes
  • Thermal Shutdown: Yes
  • Package: [Specific package type, e.g., TO-252, check datasheet]
  • Operating Temperature: -40°C to +85°C (check datasheet for full range)

This regulator is commonly used in a wide range of electronic devices where a stable 10V power supply is required. It's favored for its simplicity, reliability, and integrated protection features. When using this regulator, careful attention should be paid to the thermal management to ensure that the device operates within its specified temperature range.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess