EN
  • EN
  • DE

TA78DL15S

Part No TA78DL15S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354005-TA78DL15S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL15S CAD Model

Description

The TA78DL15S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable, regulated 15V output voltage from a higher input voltage. These regulators are widely used in various electronic applications requiring a consistent voltage source for reliable functionality.

Applications:

  • Operational amplifier power supplies: Providing a stable 15V supply for operational amplifiers, ensuring consistent performance in analog circuits.
  • Industrial control systems: Regulating the voltage supplied to sensors, actuators, and other control elements in industrial automation setups.
  • Data acquisition systems: Providing a stable 15V for analog-to-digital converters (ADCs) and other data acquisition components.
  • Powering relays and solenoids: Supplying a regulated voltage to drive relays and solenoids in various applications.
  • General-purpose voltage regulation: Providing a stable 15V power source for various electronic devices and circuits.

Features:

  • Fixed output voltage: Precisely regulates the output to a stable 15V.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage caused by short circuits.
  • Thermal overload protection: Shuts down the regulator output when the internal temperature exceeds a safe level, preventing overheating.
  • Compact package options: Commonly available in small surface-mount packages (such as SOT-89) for space-constrained applications.
  • High ripple rejection: Effectively filters out input voltage ripple, resulting in a cleaner and more stable 15V output.

Benefits:

  • Reliable voltage regulation: Ensures consistent operation of electronic circuits requiring a 15V supply.
  • Overload protection: Protects the regulator and connected components from damage due to short circuits and excessive current draw.
  • Simplified design: Reduces the need for external components, simplifying circuit design and potentially reducing costs.
  • Suitable for compact devices: Available in small packages suitable for portable and space-limited applications.
  • Improved system stability: Reduces the risk of component failure due to voltage fluctuations and overload conditions.

Additional Details:

The TA78DL15S requires an input voltage that's a few volts greater than its output to regulate effectively. Check the datasheet for the dropout voltage. Proper heatsinking might be necessary depending on the input voltage, output current, and ambient temperature. Refer to the device datasheet for thermal resistance values and recommended PCB layout considerations for heat dissipation. Also, incorporating bypass capacitors is generally recommended for stability.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.7121 $83.7121
2+ $81.0960 $162.1920
3+ $78.4799 $235.4397
4+ $75.8639 $303.4556
6+ $68.0156 $408.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess