EN
  • EN
  • DE

TA78DS05

Part No TA78DS05
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263874-TA78DS05
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA78DS05 CAD Model

Description

The TA78DS05 is a three-terminal positive fixed voltage regulator from Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and reliable 5V output voltage, making it suitable for a wide range of electronic applications. Its primary function is to maintain a constant output voltage despite variations in input voltage or load current.

Applications

  • Power supplies for microcontrollers: Provides a stable 5V supply for various microcontroller-based projects.
  • Voltage regulation in consumer electronics: Used in devices like TVs, radios, and audio equipment to ensure stable operation.
  • Industrial control systems: Supplies regulated power to sensors, actuators, and control circuits.
  • Battery chargers: Used to regulate the charging voltage for various battery types.
  • Instrumentation: Provides a stable voltage source for sensitive measurement equipment.

Features

  • Fixed 5V Output Voltage: Provides a consistent and stable 5V output.
  • High Precision: Offers accurate voltage regulation with minimal deviation from the nominal 5V.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Automatically shuts down the regulator if the internal temperature exceeds safe limits.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits on the output.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, typically from 7V to 25V.
  • Three-Terminal Package: Simple and easy to use with only three terminals (Input, Output, Ground).

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected circuits by providing a stable 5V supply.
  • Protection Against Overloads: Prevents damage to the regulator and connected components in case of overcurrent or short-circuit conditions.
  • Simplified Design: Reduces design complexity due to its fixed output voltage and built-in protection features.
  • Increased System Reliability: Minimizes the risk of voltage fluctuations or power-related issues.
  • Cost-Effective Solution: Provides a simple and affordable voltage regulation solution.

Additional Details

The TA78DS05 typically comes in a TO-220 or similar through-hole package. The maximum input voltage is generally around 25V, and the maximum output current is typically 1A. It is crucial to use appropriate heatsinking to ensure that the regulator operates within its safe temperature limits, especially at higher current levels. The device also features a low quiescent current, which helps to minimize power consumption in standby mode.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess