EN
  • EN
  • DE

TA78DS06F

Part No TA78DS06F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263876-TA78DS06F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DS06F CAD Model

Description

The TA78DS06F is a three-terminal fixed positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device is designed to provide a stable and regulated +6V output voltage, making it suitable for a wide range of electronic applications requiring a constant voltage supply. The regulator features built-in overcurrent and overtemperature protection, enhancing its reliability and preventing damage in fault conditions.

Applications

  • Microcontroller Power Supplies: Provides a stable 6V supply for microcontrollers and other digital logic circuits.
  • Sensor Power Supplies: Used to power sensors and transducers that require a regulated 6V supply.
  • Small Electronic Devices: Suitable for use in various consumer electronics, such as audio amplifiers, battery chargers, and portable devices.
  • Industrial Control Systems: Can be used in industrial automation and control equipment to provide a reliable 6V power source.
  • Power Supply for Op-Amps: Powering operational amplifiers requiring a split-supply configuration where +6V is needed.

Features

  • Fixed 6V Output Voltage: Provides a precise and stable 6V regulated output.
  • Internal Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing overheating.
  • Small Surface-Mount Package (HSOP-8): Compact package for space-saving applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not supplying a load.

Benefits

  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage in fault conditions.
  • Stable and Accurate Output: Provides a consistent and reliable 6V output voltage, ensuring proper operation of connected devices.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing the bill of materials.
  • Compact Solution: Small surface-mount package makes it suitable for space-constrained applications.
  • Energy Efficient: Low quiescent current minimizes power consumption, making it suitable for battery-powered applications.

Additional Details

The TA78DS06F requires a minimum input voltage slightly above 6V to operate correctly. The dropout voltage is typically specified in the datasheet and should be considered when selecting the input voltage. The regulator is designed to operate within a specific temperature range, and it is essential to ensure that the ambient temperature and power dissipation are within the specified limits. The output voltage is regulated to a high degree of accuracy, ensuring stable operation of the connected circuits. The overcurrent and overtemperature protection features are designed to protect the regulator from damage due to short circuits and excessive power dissipation. Proper heatsinking may be required depending on the load current and input voltage.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5325 $60.8575
26+ $4.5392 $118.0192
40+ $4.3971 $175.8840
55+ $4.2562 $234.0910
71+ $4.1141 $292.1011
94+ $3.6879 $346.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess