EN
  • EN
  • DE

TA8020AS

Part No TA8020AS
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL VOLTAGE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263906-TA8020AS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8020AS CAD Model

Description

The TA8020AS is a power IC manufactured by Toshiba Semiconductor and Storage. It is a single-channel, PWM constant-current LED driver designed for automotive applications, specifically for driving LEDs in rear combination lamps and other automotive lighting systems. This device is known for its high efficiency and robust protection features.

Applications:

  • Automotive rear combination lamps (stop lamps, tail lamps, turn signal lamps)
  • Automotive interior lighting
  • Automotive daytime running lights (DRL)
  • General LED lighting applications requiring constant current control

Features:

  • Single-channel PWM constant-current LED driver
  • High efficiency
  • Wide input voltage range
  • Built-in overvoltage protection (OVP)
  • Built-in overcurrent protection (OCP)
  • Built-in thermal shutdown (TSD)
  • Adjustable output current
  • PWM dimming control
  • Low standby current consumption

Benefits:

  • Improved LED lighting performance: Provides stable and consistent current to the LEDs, ensuring optimal brightness and longevity.
  • Enhanced safety: Overvoltage, overcurrent, and thermal shutdown protection features prevent damage to the LED driver and connected LEDs, enhancing safety and reliability in automotive applications.
  • Energy efficiency: High efficiency minimizes power losses, contributing to improved fuel economy in automotive applications and reduced energy consumption in general lighting applications.
  • Flexible dimming control: PWM dimming allows for precise control of LED brightness, enabling customizable lighting effects and energy savings.
  • Compact design: The integrated design reduces the number of external components required, simplifying the design and reducing the overall size of the lighting system.

The TA8020AS typically operates with an input voltage range suitable for automotive battery systems. The output current can be adjusted using external resistors, allowing for customization based on the specific LED requirements. The PWM dimming frequency can also be adjusted to optimize performance and minimize EMI. The device is typically available in a small surface-mount package.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess