EN
  • EN
  • DE

TA8159FN

Part No TA8159FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 1.5V STEREO HEADPHONE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263916-TA8159FN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8159FN CAD Model

Description

The TA8159FN is a single-chip FM front-end IC manufactured by Toshiba Semiconductor and Storage. This IC is designed for use in FM radio receivers, particularly in car audio systems and portable radios. It integrates several key functions, including the RF amplifier, mixer, oscillator, and local oscillator buffer. This integration reduces the number of external components required and simplifies the design process.

Applications

  • Car Audio Systems: Used in FM radio receivers for automobiles.
  • Portable Radios: Incorporated into handheld FM radio devices.
  • FM Tuners: Employed in FM tuner modules for various audio applications.
  • Home Audio Systems: Integrated into FM receivers for home entertainment.

Features

  • Single-Chip Solution: Integrates multiple functions into a single IC.
  • Low Current Consumption: Minimizes power requirements for portable applications.
  • High Sensitivity: Provides excellent reception of weak FM signals.
  • Integrated Oscillator: Simplifies the design and reduces external component count.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits

  • Reduced System Cost: Integration reduces the number of external components.
  • Simplified Design: Single-chip solution simplifies the design process.
  • Improved Performance: High sensitivity and low noise enhance FM reception.
  • Extended Battery Life: Low current consumption prolongs battery life in portable devices.
  • Compact Size: Small package allows for integration into space-constrained applications.

The TA8159FN FM front-end IC is manufactured using advanced bipolar technology to achieve its high performance characteristics. It is designed to operate over a wide temperature range and is suitable for use in automotive and consumer electronics applications. The IC typically requires a few external components, such as tuning capacitors and inductors, to complete the FM receiver circuit. The local oscillator frequency is determined by the external tuning components. The device is available in a small surface mount package for easy assembly. The IC is designed to minimize interference and noise, providing a clear and stable FM reception.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess