EN
  • EN
  • DE

TA8224H

Part No TA8224H
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description MULTI OUTPUT VOLTAGE REGULATOR FOR CD PLAYER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263927-TA8224H
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8224H CAD Model

Description

The TA8224H is a 2-channel BTL audio power amplifier from Toshiba Semiconductor and Storage. It is designed for car audio applications and home stereos, providing high power output with low distortion. This amplifier is known for its robust design and ease of use, making it a popular choice for both OEM and aftermarket audio systems.

Applications:

  • Car Audio Amplifiers: Powering speakers in car audio systems.
  • Home Stereo Amplifiers: Driving speakers in home stereo systems.
  • Portable Audio Devices: Used in portable speakers and audio players.
  • Active Speakers: Integrated into active speaker systems.
  • Gaming Consoles: Providing audio output for gaming consoles.

Features:

  • 2-Channel BTL (Balanced Transformerless) Output: Delivers high power output with improved efficiency.
  • High Output Power: Provides sufficient power to drive speakers effectively.
  • Low Distortion: Ensures high-quality audio reproduction.
  • Built-in Protection Circuits: Protects the amplifier from overvoltage, overcurrent, and thermal overload.
  • Standby Function: Reduces power consumption when the amplifier is not in use.
  • Muting Function: Suppresses unwanted noise during power-on and power-off.
  • High Ripple Rejection: Minimizes the impact of power supply noise on the audio signal.

Benefits:

  • High-Quality Audio: Low distortion ensures accurate and clear audio reproduction.
  • High Power Output: Provides sufficient power to drive speakers effectively.
  • Reliable Performance: Built-in protection circuits enhance the reliability of the amplifier.
  • Easy to Use: Simple to implement in circuit designs.
  • Reduced Power Consumption: Standby function minimizes power consumption when not in use.

Additional Details:

The TA8224H typically operates from a supply voltage of 9V to 18V. The output power is typically around 22W per channel at 4 ohms load. The device incorporates protection features such as short-circuit protection, overvoltage protection, and thermal shutdown. It is typically available in a HZIP package. Detailed information regarding component selection, layout recommendations, and application examples can be found in the manufacturer's datasheet. The amplifier's combination of high power, low distortion, and integrated protection makes it a suitable choice for car audio and home stereo applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess