EN
  • EN
  • DE

TA8229K

Part No TA8229K
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW FREQUENCY POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354251-TA8229K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8229K CAD Model

Description

The TA8229K is a BTL dual audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It's designed for car audio applications, providing high-power output with low distortion for an enhanced audio experience. This amplifier is known for its robustness and integrated protection features, ensuring reliable performance in demanding automotive environments.

Applications

  • Car audio systems (head units)
  • Car audio amplifiers (external amplifiers)
  • Home audio systems
  • Active speaker systems
  • General audio amplification

Features

  • High output power: Delivers significant power to drive speakers.
  • BTL (Balanced Transformerless) output: Provides high power and low distortion.
  • Built-in standby function: Reduces power consumption when the amplifier is not in use.
  • Built-in muting function: Suppresses noise during power on/off.
  • Overvoltage protection: Protects the IC from damage due to voltage spikes.
  • Short-circuit protection: Protects the IC from damage due to short circuits in the output.
  • Thermal shutdown protection: Prevents damage due to overheating.
  • Low distortion: Ensures high-quality audio reproduction.

Benefits

  • Enhanced Audio Quality: Provides a clearer and more powerful audio output for an improved listening experience.
  • Reliability: Integrated protection circuits ensure safe and reliable operation.
  • Energy Efficiency: Standby function reduces power consumption, saving energy.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details

The TA8229K operates from a 12V DC power supply, making it suitable for automotive applications. It is available in a ZIP package, designed for efficient heat dissipation. The BTL configuration allows for higher power output compared to single-ended amplifiers for a given supply voltage. It drives low-impedance loads, typically 4-ohm speakers in car audio environments. Its protection features guard against overvoltage, short circuits, and thermal overload, contributing to the device's robustness. The muting function prevents unwanted pops and clicks during power cycling, improving the user experience. The TA8229K is a reliable and efficient solution for car audio amplification, delivering high-quality audio performance with integrated protection features.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess