EN
  • EN
  • DE

TA8312F

Part No TA8312F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description MOTOR DRIVER FOR CAMERA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263939-TA8312F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8312F CAD Model

Description

The TA8312F is a monolithic audio power amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for use in car audio systems and other high-power audio applications. This amplifier provides high output power with low distortion, making it suitable for driving speakers directly.

Applications

  • Car Audio Systems: Used as the main audio amplifier in car stereos and entertainment systems.
  • Home Audio Systems: Suitable for use in compact audio systems, such as mini stereos and portable speakers.
  • Public Address Systems: Can be used to amplify audio signals in small public address systems.
  • Audio Amplifiers: General purpose audio power amplifier.

Features

  • High Output Power: Delivers significant output power to drive speakers effectively.
  • Low Distortion: Provides clean and accurate audio reproduction with minimal distortion.
  • Built-in Protection Circuits: Includes protection against overvoltage, overcurrent, and thermal overload.
  • Muting Function: Allows for muting the audio output to prevent unwanted noise during startup or shutdown.
  • Standby Function: Reduces power consumption when the amplifier is not in use.
  • Single Power Supply: Operates from a single power supply voltage, simplifying circuit design.

Benefits

  • High-Quality Audio Reproduction: Low distortion ensures clear and accurate sound reproduction.
  • Reliable Operation: Built-in protection circuits prevent damage from common electrical faults.
  • Simplified Design: Single power supply and integrated features simplify the design process.
  • Reduced Power Consumption: Standby function minimizes power usage when the amplifier is idle.
  • Easy Integration: Standard packaging and pinout facilitate easy integration into existing audio systems.

Technical Specifications

The TA8312F typically operates at a supply voltage of 13.2V (car battery voltage). It can deliver an output power of up to 45W per channel into a 4-ohm load. The total harmonic distortion (THD) is typically less than 1% at rated output power. It is available in a multi-lead package designed for heat dissipation, such as a HSOP package. The operating temperature range is usually -40°C to +85°C.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess