EN
  • EN
  • DE

TA8406P

Part No TA8406P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL POWER OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263944-TA8406P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8406P CAD Model

Description

The TA8406P is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage, designed for use in automotive applications, specifically as a voltage regulator. It is a key component in maintaining a stable voltage supply to various electronic systems within a vehicle, ensuring reliable operation even under fluctuating battery conditions.

Applications:

  • Automotive voltage regulation
  • ECU (Engine Control Unit) power supply
  • Body control module power supply
  • Instrumentation cluster power supply
  • Car audio systems

Features:

  • Overvoltage protection: Protects the circuit from damage due to excessive input voltage.
  • Overtemperature protection: Prevents thermal runaway and damage by shutting down the regulator when the temperature exceeds a safe limit.
  • Short circuit protection: Safeguards the circuit and connected components from short circuits.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • High output current capability: Supplies sufficient current to power demanding automotive electronics.
  • Fixed output voltage: Provides a stable and precise output voltage, crucial for reliable operation of sensitive electronic components.

Benefits:

  • Enhanced reliability of automotive electronics: Stable voltage regulation prevents malfunctions and extends the lifespan of connected devices.
  • Protection against damage: Overvoltage, overtemperature, and short circuit protection mechanisms safeguard the circuit and connected components from various electrical faults.
  • Reduced power consumption: Low quiescent current minimizes battery drain, improving fuel efficiency.
  • Simplified system design: Integrated protection features reduce the need for external components, simplifying circuit design and reducing overall cost.
  • Improved safety: Prevents potentially hazardous situations caused by voltage fluctuations or electrical faults.

Additional Details:

The TA8406P typically operates with an input voltage range suitable for automotive battery systems (e.g., 12V or 24V). It provides a fixed output voltage, often 5V, which is a common voltage requirement for many automotive electronic components. The device is usually packaged in a robust package designed to withstand the harsh operating conditions found in automotive environments, including temperature extremes and vibration. The exact specifications, such as the maximum input voltage, output current, and operating temperature range, should be verified using the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess