EN
  • EN
  • DE

TA7818SB

Part No TA7818SB
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 5 V, 5.7 V, 6 V, 7 V, 8 V, 9 V, 10 V, 12 V, 15 V, 18 V, 20 V, 24 V Three-Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353986-TA7818SB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7818SB CAD Model

Description

The TA7818SB is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated +18V output voltage from an unregulated DC input voltage. The TA7818SB belongs to the popular TA78xx series, widely used for their ease of use and reliability in various electronic applications.

Applications:

  • Power supplies for audio amplifiers: Used in audio amplifiers and preamplifiers that require a stable 18V supply for optimal performance.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), motor drives, and other industrial equipment requiring a regulated 18V power source.
  • Instrumentation and measurement equipment: Provides a stable voltage reference for test and measurement instruments.
  • Relay drivers: Used as a regulated power source for driving relays.
  • Custom power supply designs: Suitable for custom-designed power supplies where a stable 18V output is needed.

Features:

  • Output Voltage: Fixed +18V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Built-in overcurrent protection circuitry to prevent damage from excessive load current.
  • Thermal Overload Protection: Integrated thermal shutdown feature disables the output when the device temperature exceeds a safe limit.
  • Short Circuit Protection: Protection against short circuits on the output.
  • Package Type: Typically available in a TO-220 or similar through-hole package for easy mounting and heat dissipation.

Benefits:

  • Stable Voltage Regulation: Provides a highly stable and regulated 18V output voltage, ensuring consistent performance of connected circuits.
  • Ease of Use: Simple three-terminal design requires minimal external components, simplifying circuit design and reducing cost.
  • Reliable Operation: Integrated protection features prevent damage from overcurrent, thermal overload, and short circuits, ensuring reliable operation in demanding environments.
  • Cost-Effective: The TA7818SB is a cost-effective solution for voltage regulation in a wide range of applications.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range, making it suitable for various operating conditions.

Additional Details:

The TA7818SB requires minimal external components for proper operation, often only input and output capacitors to improve stability and transient response. These capacitors should be positioned as close as possible to the regulator's input and output pins. Proper heat sinking is essential if the device is expected to dissipate significant power. The dropout voltage is typically around 2V, so an input voltage of at least 20V is recommended for stable regulation. Always refer to the official datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess