EN
  • EN
  • DE

TB1292FNG(EL)

Part No TB1292FNG(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 712424-TB1292FNG(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB1292FNG(EL) CAD Model

Description

The TB1292FNG(EL) is a single-chip TV system IC designed and manufactured by Toshiba Semiconductor and Storage. This IC integrates various functions necessary for processing analog television signals, offering a compact and cost-effective solution for TV manufacturers. It handles video and audio signal processing, control functions, and display output, making it a core component in traditional analog TV sets.

Applications

  • Analog TV receivers: Core processing unit in traditional CRT and early LCD televisions.
  • Video monitors: Processing video signals for display on monitors.
  • Video recording devices: Processing video signals for recording purposes.
  • Educational kits: Used in electronics education to demonstrate TV signal processing.

Features

  • Single-chip solution: Integrates multiple functions for reduced component count and board space.
  • Video signal processing: Handles luminance and chrominance signal processing.
  • Audio signal processing: Processes audio signals for speaker output.
  • On-screen display (OSD) control: Generates and controls on-screen display information.
  • Tuning control: Manages the tuning of TV channels.
  • Multiple input support: Supports various video and audio input formats.

Benefits

  • Reduced BOM cost: Single-chip integration lowers the number of external components needed.
  • Simplified design: Integrated functionality simplifies TV receiver design.
  • Compact form factor: Smaller size allows for integration into slim TV designs.
  • Improved reliability: Fewer components lead to increased system reliability.
  • Lower power consumption: Integration optimizes power usage for efficient operation.

Additional Details

The TB1292FNG(EL) is designed to comply with various analog TV standards. Specific features and capabilities may vary depending on the version. The datasheet provides information regarding supported video formats, audio decoding capabilities, and pinout configurations. While analog TV technology is becoming less prevalent, this IC remains relevant in applications where legacy TV signal processing is required. The '(EL)' suffix likely refers to a specific packaging option or environmental compliance standard.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess