EN
  • EN
  • DE
  • IT

TB2941HQ

Part No TB2941HQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Audio
Description Bi-CMOS Linear Integrated Circuit Silicon Monolithic | IC AMP AUD CLASS AB 4CHAN 25HZIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 49W x 4 at 4Ohm
Supply Voltage (V) 6V ~ 18V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 25-HZIP
Manufacturer Package 25-SIP Formed Leads
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1264254-TB2941HQ
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB2941HQ CAD Model

Description

The TB2941HQ is a 4-channel (Quad) class AB amplifier manufactured by Toshiba Semiconductor and Storage.

  • Mounting Style: through-hole
  • Protection: mute, short-circuit, and thermal
  • Maximum Output Power: 49W x 4 @ 4Ohm
  • Temperature Range: -40°C to 85°C
  • Popularity: medium
  • Supply and Demand Status: limited
  • Package: 25-HZIP

You May Also Be Interested in

ON Semiconductor
IC COMPANDOR 20DIP / Audio Compandor 2 Channel 20-PDIP
Lowest to $3.0153
ams
IC AMP AUD 1.8W 0DB GAIN 10-MSOP
Lowest to $1.3523
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $1.4780
NXP / Nexperia
IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Need more? Email Us
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $3.6421
Texas Instruments
35-W, INDUCTOR-LESS, DIGITAL INP / Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Lowest to $1.9912
STMicroelectronics
IC AMP CLASS D STER 3W 24HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Lowest to $2.1638
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $4.2044
Texas Instruments
IC AMP AUDIO PWR 1.07W MONO 8QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2254 $57.8604
62+ $1.8260 $113.2120
95+ $1.7689 $168.0455
131+ $1.7119 $224.2589
170+ $1.6548 $281.3160
227+ $1.4837 $336.7999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess