EN
  • EN
  • DE

TB62003F(EL)

Part No TB62003F(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355463-TB62003F(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62003F(EL) CAD Model

Description

The TB62003F(EL) is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage, designed for applications requiring precise control of stepper motors. It is often used in various industrial and consumer applications.

Applications

  • Printers: Precisely controlling the movement of print heads and paper feed mechanisms.
  • Scanners: Enabling accurate positioning of the scanning head for high-resolution image capture.
  • Copiers: Controlling the movement of lenses and mirrors for image reproduction.
  • Robotics: Driving stepper motors for precise joint movements in robotic arms.
  • Factory Automation: Controlling positioning systems in automated manufacturing processes.

Features

  • Chopper-Type Driver: Uses PWM control for efficient motor driving.
  • Low On-Resistance: Minimizes power loss and heat generation, improving efficiency.
  • Built-in Protection Circuits: Includes overcurrent and overtemperature protection for enhanced reliability.
  • Multiple Excitation Modes: Supports full-step, half-step, and micro-step operation, allowing for flexible control.
  • Logic Input: Directly compatible with standard logic levels from microcontrollers.
  • Small Package: Enables compact designs for space-constrained applications.

Benefits

  • High Precision: Provides accurate and repeatable positioning for demanding applications.
  • Energy Efficiency: Reduces power consumption and heat generation, leading to longer lifespan and lower operating costs.
  • Robust Design: Enhanced protection features ensure reliable operation in harsh environments.
  • Simplified Implementation: Direct logic input and built-in features simplify the design process.
  • Versatile Control: Flexible excitation modes support a wide range of motor control requirements.

Additional Details

The TB62003F(EL) typically operates with a supply voltage range of 10V to 42V, and it can deliver output currents of up to 2.5A. The integrated protection circuits safeguard the IC and the motor from damage due to overcurrent or excessive heat. The EL designation often indicates specific packaging or environmental compliance features. Detailed electrical characteristics, thermal performance data, and package dimensions can be found in the official Toshiba datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess