EN
  • EN
  • DE

TB62215FNG(O

Part No TB62215FNG(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1039+
Reference case TSSOP48
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757123-TB62215FNG(O
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62215FNG(O CAD Model

Description

The TB62215FNG(O is a two-phase bipolar stepping motor driver manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring precise motor control, such as office automation equipment, industrial machinery, and robotics. The driver offers a variety of features to optimize motor performance and protect the system.

Applications:

  • Office automation equipment (printers, scanners)
  • Industrial machinery (CNC machines, textile machines)
  • Robotics
  • Surveillance cameras
  • ATM machines

Features:

  • Two-Phase Bipolar Stepping Motor Driver: Drives two-phase bipolar stepping motors with precise control.
  • PWM Constant-Current Control: Provides smooth and efficient motor operation.
  • Micro-Stepping: Supports micro-stepping for increased resolution and reduced noise.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Multiple Step Modes: Offers various step modes, including full-step, half-step, and micro-step.
  • Compact Package: Available in a compact package for space-constrained designs.

Benefits:

  • Precise Motor Control: Enables accurate positioning and smooth motor operation.
  • Increased Efficiency: PWM constant-current control and low on-resistance minimize power dissipation.
  • Reduced Noise and Vibration: Micro-stepping reduces noise and vibration compared to full-step operation.
  • Enhanced System Reliability: Built-in protection circuits protect the driver and the motor from damage.
  • Versatile Applications: Suitable for a wide range of stepping motor applications.

Additional Details:

The TB62215FNG(O utilizes a PWM constant-current control scheme to regulate the current flowing through the motor windings. Micro-stepping allows the motor to be divided into smaller steps, resulting in smoother motion and reduced noise. The built-in protection circuits prevent damage from overcurrent, overvoltage, and overtemperature conditions. The '(O' suffix may designate a specific revision or packaging variant; refer to the datasheet for exact details. Detailed specifications, including operating voltage range, output current, and step mode control, can be found in the Toshiba datasheet for the TB62215FNG(O.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess