EN
  • EN
  • DE

TB62237AFG

Part No TB62237AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355499-TB62237AFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62237AFG CAD Model

Description

The TB62237AFG is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring precise and efficient control of stepper motors, often found in devices such as printers, scanners, and industrial machinery. This IC incorporates features like PWM chopper-type current control and built-in protection circuits to ensure reliable and stable motor operation.

Applications

  • Office Automation Equipment: Printers, scanners, and multi-function peripherals.
  • Factory Automation Equipment: Robotics, CNC machines, and automated assembly lines.
  • Amusement Machines: Gaming machines, vending machines, and slot machines.
  • Surveillance Systems: Pan-tilt-zoom (PTZ) cameras and security monitoring equipment.
  • Medical Equipment: Diagnostic equipment and automated dispensing systems.

Features

  • PWM Chopper-Type Current Control: Provides accurate and efficient current regulation for smooth motor operation.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Low On-Resistance Output Transistors: Minimizes power loss and reduces heat generation.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Micro-Stepping Capability: Supports micro-stepping for higher resolution and smoother motion control.
  • Clock-in Decoder Interface: Simplifies control with a built-in clock-in decoder.

Benefits

  • Precise Motor Control: Enables accurate positioning and smooth motion control.
  • High Efficiency: Reduces power consumption and minimizes heat dissipation.
  • Enhanced Reliability: Protection circuits prevent damage from electrical faults and overheating.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced Noise and Vibration: Micro-stepping minimizes noise and vibration during operation.
  • Easy to Use: The clock-in decoder simplifies the control interface, making it easier to implement.

Additional Details

The TB62237AFG operates within a specified voltage range, and the PWM chopper frequency can be adjusted by external components. Refer to the datasheet for detailed specifications, including electrical characteristics, timing diagrams, and recommended application circuits. The package is designed for efficient thermal management. Always consult the official Toshiba documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess