EN
  • EN
  • DE

TC11L005AP-2058

Part No TC11L005AP-2058
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019463-TC11L005AP-2058
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC11L005AP-2058 CAD Model

Description

The TC11L005AP-2058 is a highly integrated interface bridge LSI manufactured by Toshiba Semiconductor and Storage. This device is designed to facilitate communication and data transfer between various system components in embedded systems and other electronic applications. It serves as a crucial link, enabling different interfaces and protocols to interact seamlessly.

Applications

  • Embedded Systems: Used in connecting peripherals and processors.
  • Industrial Control Systems: Found in devices requiring protocol conversion.
  • Consumer Electronics: Employed in products where interface bridging is necessary, such as set-top boxes and multimedia devices.
  • Telecommunications Equipment: Integrated into systems needing data transfer between different communication protocols.

Features

  • Interface Bridging: Converts between different interface standards.
  • High-Speed Data Transfer: Supports rapid data communication.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Allows for integration into small form-factor devices.
  • Programmable Logic: Offers flexibility in configuring the device for specific applications.

Benefits

  • Improved System Integration: Simplifies the connection of disparate system components.
  • Enhanced Data Throughput: Increases the speed of data transfer within the system.
  • Reduced Power Usage: Extends battery life in portable devices and lowers overall system power consumption.
  • Smaller Footprint: Enables the design of more compact and efficient electronic devices.
  • Adaptability: Allows the device to be configured for a wide range of applications.

Technical Specifications

While specific technical specifications such as clock speed, voltage requirements, and interface types vary depending on the exact implementation and application, the TC11L005AP-2058 generally operates within a range of standard voltages (e.g., 3.3V or 5V) and supports various serial and parallel interfaces. The device is often available in surface-mount packages to facilitate automated assembly and high-density board designs.

In summary, the TC11L005AP-2058 interface bridge LSI provides a robust and versatile solution for managing data communication and interface compatibility in a variety of electronic systems. Its combination of high-speed performance, low power consumption, and programmable features makes it a valuable component in modern electronic design.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess